Schneider Electric Motors - AC, DC BMI0702P36F

Description
MOT 3P 70MM IP65 790W KEY ENC SG
Request a Quote Datasheet
Description
MOT 3P 70MM IP65 790W KEY ENC SG
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Motors - AC, DC - 4008-BMI0702P36F-ND - DigiKey
Thief River Falls, MN, United States
Motors - AC, DC
4008-BMI0702P36F-ND
Motors - AC, DC 4008-BMI0702P36F-ND
MOT 3P 70MM IP65 790W KEY ENC SG

MOT 3P 70MM IP65 790W KEY ENC SG

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category AC Servomotors
Product Number 4008-BMI0702P36F-ND
Product Name Motors - AC, DC
Output Power 1.21 HP
Continuous Torque 21.2 In-lbs (24.49 kg-cm)
Units English
Unlock Full Specs
to access all available technical data

Similar Products

Servo Motor - 40S00230B3 - 3X Motion Technologies Co., Ltd
3X Motion Technologies Co., Ltd
Specs
Output Power 400 HP
Continuous Current 9 to 25 amps
Continuous Torque 5.0 In-lbs (5.77 kg-cm)
View Details
SGMXA Low Inertia Rotary Servo Motors, 200V (Batteryless) - SGMXA-50AWA6CA4 - Yaskawa America, Inc. - Motion Division
Specs
AC Voltage & Frequency 200V
Output Power 6.7 HP
Shaft Speed 7000 rpm
View Details