Schneider Electric Motors - AC, DC BMI0702P32A

Description
MOT 3P 70MM IP65 790W KEY ENC ML
Request a Quote Datasheet
Description
MOT 3P 70MM IP65 790W KEY ENC ML
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Motors - AC, DC - 4008-BMI0702P32A-ND - DigiKey
Thief River Falls, MN, United States
Motors - AC, DC
4008-BMI0702P32A-ND
Motors - AC, DC 4008-BMI0702P32A-ND
MOT 3P 70MM IP65 790W KEY ENC ML

MOT 3P 70MM IP65 790W KEY ENC ML

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category AC Servomotors
Product Number 4008-BMI0702P32A-ND
Product Name Motors - AC, DC
Output Power 1.21 HP
Unlock Full Specs
to access all available technical data

Similar Products

Servo Motor - 60S00730B3 - 3X Motion Technologies Co., Ltd
3X Motion Technologies Co., Ltd
Specs
AC Voltage & Frequency 220VAC; 208-230/240V 60Hz
Output Power 100 HP
Continuous Current 0.8000 to 2.4 amps
View Details
MP-Series MPL 240V AC Rotary Servo Motor - MPL-A1520U-EJ72AA - Allen-Bradley / Rockwell Automation
Specs
Commutation Brushless
AC Voltage & Frequency 208-230/240V 60Hz
Shaft Speed 7000 rpm
View Details
SGMXA Low Inertia Rotary Servo Motors, 200V (Batteryless) - SGMXA-06AWA6CA4 - Yaskawa America, Inc. - Motion Division
Specs
AC Voltage & Frequency 200V
Output Power 0.8711 HP
Shaft Speed 7000 rpm
View Details