Schneider Electric Motors - AC, DC BMI0702P17F

Description
MOT 3P 70MM IP54 790W KEY ENC ML
Request a Quote Datasheet
Description
MOT 3P 70MM IP54 790W KEY ENC ML
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Motors - AC, DC - 4008-BMI0702P17F-ND - DigiKey
Thief River Falls, MN, United States
Motors - AC, DC
4008-BMI0702P17F-ND
Motors - AC, DC 4008-BMI0702P17F-ND
MOT 3P 70MM IP54 790W KEY ENC ML

MOT 3P 70MM IP54 790W KEY ENC ML

Buy Now Datasheet
Motor - 60231553 - Radwell International
Willingboro, NJ, United States
MOT 3P 70MM IP54 790W KEY ENC MLT 16 BR. FREE 2 YEAR RADWELL WARRANTY

MOT 3P 70MM IP54 790W KEY ENC MLT 16 BR. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  DigiKey Radwell International
Product Category AC Servomotors Gearmotors
Product Number 4008-BMI0702P17F-ND 60231553
Product Name Motors - AC, DC Motor
Output Power 1.21 HP
Continuous Torque 21.2 In-lbs (24.49 kg-cm)
Units English
Unlock Full Specs
to access all available technical data

Similar Products

DC motor/ DC Gearmotor with Planetary Gearbox - 12**...12*P... - Constar Motion Co., Ltd
Specs
Standard DC Voltage 12V
DC Voltage Range 12.0 VDC
Gear Type Planetary
View Details
Motors - AC, DC - 403-1113225013-ND - DigiKey
Specs
Motor Type DC Motor
Commutation Brush
Standard DC Voltage 12V
View Details
30R-3N Series 3-Phase AC Inverter Duty Right Angle Gearmotor - 2290 - Bodine Electric Company
Specs
Motor Type AC Motor
AC Voltage & Frequency 208-230/240V 60Hz
Phase Three-phase
View Details