Schneider Electric Motors - AC, DC BMH2053P27A2A

Description
MOTOR 205MM IEC 88NM IP65/67 9,4
Request a Quote Datasheet
Description
MOTOR 205MM IEC 88NM IP65/67 9,4
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Motors - AC, DC - 4008-BMH2053P27A2A-ND - DigiKey
Thief River Falls, MN, United States
Motors - AC, DC
4008-BMH2053P27A2A-ND
Motors - AC, DC 4008-BMH2053P27A2A-ND
MOTOR 205MM IEC 88NM IP65/67 9,4

MOTOR 205MM IEC 88NM IP65/67 9,4

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category AC Servomotors
Product Number 4008-BMH2053P27A2A-ND
Product Name Motors - AC, DC
Output Power 8.71 HP
Unlock Full Specs
to access all available technical data

Similar Products

SGMXA Low Inertia Rotary Servo Motors, 200V (Batteryless) - SGMXA-30AWA6EA4 - Yaskawa America, Inc. - Motion Division
Specs
AC Voltage & Frequency 200V
Output Power 4.02 HP
Shaft Speed 7000 rpm
View Details
Kinetix VP Low Inertia Servo Motor - VPL-A1001M-PK12AA - Allen-Bradley / Rockwell Automation
Specs
Shaft Speed 6000 rpm
View Details
Servo Motor - 80S02430M5 - 3X Motion Technologies Co., Ltd
3X Motion Technologies Co., Ltd
Specs
AC Voltage & Frequency 220VAC; 208-230/240V 60Hz
Output Power 200 HP
Continuous Current 1.4 to 4.2 amps
View Details