Schneider Electric Motors - AC, DC BMH2053P22F1A

Description
MTR 205MM IP65 NOKEY ENC MULT128
Request a Quote Datasheet
Description
MTR 205MM IP65 NOKEY ENC MULT128
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Motors - AC, DC - 4008-BMH2053P22F1A-ND - DigiKey
Thief River Falls, MN, United States
Motors - AC, DC
4008-BMH2053P22F1A-ND
Motors - AC, DC 4008-BMH2053P22F1A-ND
MTR 205MM IP65 NOKEY ENC MULT128

MTR 205MM IP65 NOKEY ENC MULT128

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category AC Servomotors
Product Number 4008-BMH2053P22F1A-ND
Product Name Motors - AC, DC
Output Power 8.71 HP
Unlock Full Specs
to access all available technical data

Similar Products

Servo Motor - 142S Series (142mm) - 3X Motion Technologies Co., Ltd
3X Motion Technologies Co., Ltd
Specs
AC Voltage & Frequency 208-230/240V 60Hz
Output Power 2.1 HP
Continuous Current 7.9 amps
View Details
SGMCS Direct Drive Servomotor - SGMCS-07B - Yaskawa America, Inc. - Motion Division
Yaskawa America, Inc. - Motion Division
Specs
AC Voltage & Frequency 200 V; 208-230/240V 60Hz; International Voltages
Phase Single-phase
AC Motor Features Multi-speed
View Details