Schneider Electric Motors - AC, DC BMH2052P32A2A

Description
MOTOR 205MM IP65 KEY ENC MULTI12
Request a Quote Datasheet
Description
MOTOR 205MM IP65 KEY ENC MULTI12
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Motors - AC, DC - 4008-BMH2052P32A2A-ND - DigiKey
Thief River Falls, MN, United States
Motors - AC, DC
4008-BMH2052P32A2A-ND
Motors - AC, DC 4008-BMH2052P32A2A-ND
MOTOR 205MM IP65 KEY ENC MULTI12

MOTOR 205MM IP65 KEY ENC MULTI12

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category AC Servomotors
Product Number 4008-BMH2052P32A2A-ND
Product Name Motors - AC, DC
Output Power 8.71 HP
Unlock Full Specs
to access all available technical data

Similar Products

Servo Motor - 80S Series (80mm) - 3X Motion Technologies Co., Ltd
3X Motion Technologies Co., Ltd
Specs
AC Voltage & Frequency 208-230/240V 60Hz
Output Power 1000 HP
Continuous Current 6.2 amps
View Details
MP-Series MPL 240V AC Rotary Servo Motor - MPL-A4540F-SK72AA - Allen-Bradley / Rockwell Automation
Specs
Commutation Brushless
AC Voltage & Frequency 208-230/240V 60Hz
Shaft Speed 3000 rpm
View Details
Rotary Servo Motor - SGM7G-44D7F6C - Yaskawa America, Inc. - Motion Division
Yaskawa America, Inc. - Motion Division
Specs
AC Voltage & Frequency 400 V; 208-230/240V 60Hz
Phase Three-phase
Shaft Orientation In-line; Single-ended
View Details