Schneider Electric Motors - AC, DC BMH2052P26F1A

Description
MTR 205MM IP65 NOKEY ENC SGL16 S
Request a Quote Datasheet
Description
MTR 205MM IP65 NOKEY ENC SGL16 S
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Motors - AC, DC - 4008-BMH2052P26F1A-ND - DigiKey
Thief River Falls, MN, United States
Motors - AC, DC
4008-BMH2052P26F1A-ND
Motors - AC, DC 4008-BMH2052P26F1A-ND
MTR 205MM IP65 NOKEY ENC SGL16 S

MTR 205MM IP65 NOKEY ENC SGL16 S

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category AC Servomotors
Product Number 4008-BMH2052P26F1A-ND
Product Name Motors - AC, DC
Output Power 8.71 HP
Unlock Full Specs
to access all available technical data

Similar Products

Servo Motor - 60S01330M3 - 3X Motion Technologies Co., Ltd
3X Motion Technologies Co., Ltd
Specs
Output Power 200 HP
Continuous Current 6.2 to 12 amps
Continuous Torque 27.7 In-lbs (31.94 kg-cm)
View Details
Rotary Servo Motor - SGM7G-44A7D6C - Yaskawa America, Inc. - Motion Division
Yaskawa America, Inc. - Motion Division
Specs
AC Voltage & Frequency 400 V; 208-230/240V 60Hz
Phase Three-phase
Shaft Orientation In-line; Single-ended
View Details
Kinetix VP Low Inertia Servo Motor - VPL-A1002F-PJ12AA - Allen-Bradley / Rockwell Automation
Specs
Shaft Speed 4500 rpm
View Details