Schneider Electric Motors - AC, DC BMH2051P36F2A

Description
MTR 205MM IP65 KEY ENC SINGLE16
Request a Quote Datasheet
Description
MTR 205MM IP65 KEY ENC SINGLE16
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Motors - AC, DC - 4008-BMH2051P36F2A-ND - DigiKey
Thief River Falls, MN, United States
Motors - AC, DC
4008-BMH2051P36F2A-ND
Motors - AC, DC 4008-BMH2051P36F2A-ND
MTR 205MM IP65 KEY ENC SINGLE16

MTR 205MM IP65 KEY ENC SINGLE16

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category AC Servomotors
Product Number 4008-BMH2051P36F2A-ND
Product Name Motors - AC, DC
Output Power 7.24 HP
Unlock Full Specs
to access all available technical data

Similar Products

Servo Motor - 60S01330M5 - 3X Motion Technologies Co., Ltd
3X Motion Technologies Co., Ltd
Specs
AC Voltage & Frequency 220VAC; 208-230/240V 60Hz
Output Power 200 HP
Continuous Current 1.4 to 4.2 amps
View Details
MP-Series MPL 480V AC Rotary Servo Motor - MPL-B420P-HK72AA - Allen-Bradley / Rockwell Automation
Specs
Commutation Brushless
View Details
SGMMV Sigma-5 Mini Rotary Servomotor - SGMMV-A2 - Yaskawa America, Inc. - Motion Division
Yaskawa America, Inc. - Motion Division
Specs
AC Voltage & Frequency 200 V
Phase Single-phase; Three-phase
Output Power 26.8 HP
View Details
AC Servo Motors, Drives and Controllers - EM1 Series - HIWIN Corporation
Specs
Output Power 0.0670 to 2.68 HP
View Details