Schneider Electric Motors - AC, DC BMH1904P32A2B

Description
MOTOR 190MM IEC 100NM IP20/65 16
Request a Quote Datasheet
Description
MOTOR 190MM IEC 100NM IP20/65 16
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Motors - AC, DC - 4008-BMH1904P32A2B-ND - DigiKey
Thief River Falls, MN, United States
Motors - AC, DC
4008-BMH1904P32A2B-ND
Motors - AC, DC 4008-BMH1904P32A2B-ND
MOTOR 190MM IEC 100NM IP20/65 16

MOTOR 190MM IEC 100NM IP20/65 16

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category AC Servomotors
Product Number 4008-BMH1904P32A2B-ND
Product Name Motors - AC, DC
Output Power 21.44 HP
Unlock Full Specs
to access all available technical data

Similar Products

Servo Motor - 60S00730M3 - 3X Motion Technologies Co., Ltd
3X Motion Technologies Co., Ltd
Specs
Output Power 200 HP
Continuous Current 6.2 to 12 amps
Continuous Torque 27.7 In-lbs (31.94 kg-cm)
View Details
Kinetix VP Low Inertia Servo Motor - VPL-A0631M-CK14AA - Allen-Bradley / Rockwell Automation
Specs
Shaft Speed 6000 rpm
View Details
SGMXA Low Inertia Rotary Servo Motors - SGMXA-25AWA6SA2 - Yaskawa America, Inc. - Motion Division
Yaskawa America, Inc. - Motion Division
Specs
Output Power 3.35 HP
Shaft Orientation In-line
Feedback Integral Encoder
View Details
AC Servo Motors, Drives and Controllers - EM1 Series - HIWIN Corporation
Specs
Output Power 0.0670 to 2.68 HP
View Details