Schneider Electric Motors - AC, DC BMH1904P31A2A

Description
MOTOR 190MM IEC 100NM IP65/67 9.
Request a Quote Datasheet
Description
MOTOR 190MM IEC 100NM IP65/67 9.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Motors - AC, DC - 4008-BMH1904P31A2A-ND - DigiKey
Thief River Falls, MN, United States
Motors - AC, DC
4008-BMH1904P31A2A-ND
Motors - AC, DC 4008-BMH1904P31A2A-ND
MOTOR 190MM IEC 100NM IP65/67 9.

MOTOR 190MM IEC 100NM IP65/67 9.

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category AC Servomotors
Product Number 4008-BMH1904P31A2A-ND
Product Name Motors - AC, DC
Output Power 21.44 HP
Unlock Full Specs
to access all available technical data

Similar Products

Servo Motor - 40S00230B3 - 3X Motion Technologies Co., Ltd
3X Motion Technologies Co., Ltd
Specs
Output Power 400 HP
Continuous Current 9 to 25 amps
Continuous Torque 5.0 In-lbs (5.77 kg-cm)
View Details
MP-Series MPL 240V AC Rotary Servo Motor - MPL-A560F-MJ74AA - Allen-Bradley / Rockwell Automation
Specs
Commutation Brushless
AC Voltage & Frequency 208-230/240V 60Hz
Shaft Speed 3000 rpm
View Details
Direct Drive Servo Motor - SGM7F-10B - Yaskawa America, Inc. - Motion Division
Yaskawa America, Inc. - Motion Division
Specs
AC Voltage & Frequency 200 V
Output Power 1/4 HP; 300 W; 1/2 HP; 1 HP
Shaft Orientation In-line; Hollow
View Details