Schneider Electric Motors - AC, DC BMH1903P32A2A

Description
MOTOR 190MM IP65 KEY ENC MULTI12
Request a Quote Datasheet
Description
MOTOR 190MM IP65 KEY ENC MULTI12
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Motors - AC, DC - 4008-BMH1903P32A2A-ND - DigiKey
Thief River Falls, MN, United States
Motors - AC, DC
4008-BMH1903P32A2A-ND
Motors - AC, DC 4008-BMH1903P32A2A-ND
MOTOR 190MM IP65 KEY ENC MULTI12

MOTOR 190MM IP65 KEY ENC MULTI12

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category AC Servomotors
Product Number 4008-BMH1903P32A2A-ND
Product Name Motors - AC, DC
Output Power 10.39 HP
Unlock Full Specs
to access all available technical data

Similar Products

Servo Motor - 40S00230B3 - 3X Motion Technologies Co., Ltd
3X Motion Technologies Co., Ltd
Specs
Output Power 400 HP
Continuous Current 9 to 25 amps
Continuous Torque 5.0 In-lbs (5.77 kg-cm)
View Details
Specs
Shaft Speed 2500 rpm
View Details
Rotary Servo Motor - SGM7G-55A7D6S - Yaskawa America, Inc. - Motion Division
Yaskawa America, Inc. - Motion Division
Specs
AC Voltage & Frequency 400 V; 208-230/240V 60Hz
Phase Three-phase
Shaft Orientation In-line; Single-ended
View Details