Schneider Electric Motors - AC, DC BMH1903P31A2A

Description
MOTOR 190MM IP65 KEY ENC SINGLE1
Request a Quote Datasheet
Description
MOTOR 190MM IP65 KEY ENC SINGLE1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Motors - AC, DC - 4008-BMH1903P31A2A-ND - DigiKey
Thief River Falls, MN, United States
Motors - AC, DC
4008-BMH1903P31A2A-ND
Motors - AC, DC 4008-BMH1903P31A2A-ND
MOTOR 190MM IP65 KEY ENC SINGLE1

MOTOR 190MM IP65 KEY ENC SINGLE1

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category AC Servomotors
Product Number 4008-BMH1903P31A2A-ND
Product Name Motors - AC, DC
Output Power 10.39 HP
Unlock Full Specs
to access all available technical data

Similar Products

Servo Motor - 80S02430M5 - 3X Motion Technologies Co., Ltd
3X Motion Technologies Co., Ltd
Specs
AC Voltage & Frequency 220VAC; 208-230/240V 60Hz
Output Power 200 HP
Continuous Current 1.4 to 4.2 amps
View Details
MP-Series MPF 240V AC Rotary Servo Motor - MPF-A330P-MJ74BA - Allen-Bradley / Rockwell Automation
Specs
AC Voltage & Frequency 208-230/240V 60Hz
Continuous Torque 37.0 In-lbs (42.65 kg-cm)
Shaft Speed 5000 rpm
View Details
Rotary Servo Motor - SGM7G-1EA7D61 - Yaskawa America, Inc. - Motion Division
Yaskawa America, Inc. - Motion Division
Specs
AC Voltage & Frequency 400 V; 208-230/240V 60Hz
Phase Three-phase
Shaft Orientation In-line; Single-ended
View Details