Schneider Electric Motors - AC, DC BMH1901P22F2A

Description
MTR 190MM IP65 NOKEY ENC MULTI12
Request a Quote Datasheet
Description
MTR 190MM IP65 NOKEY ENC MULTI12
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Motors - AC, DC - 4008-BMH1901P22F2A-ND - DigiKey
Thief River Falls, MN, United States
Motors - AC, DC
4008-BMH1901P22F2A-ND
Motors - AC, DC 4008-BMH1901P22F2A-ND
MTR 190MM IP65 NOKEY ENC MULTI12

MTR 190MM IP65 NOKEY ENC MULTI12

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category AC Servomotors
Product Number 4008-BMH1901P22F2A-ND
Product Name Motors - AC, DC
Output Power 6.94 HP
Unlock Full Specs
to access all available technical data

Similar Products

Servo Motor - 60S01330M3 - 3X Motion Technologies Co., Ltd
3X Motion Technologies Co., Ltd
Specs
Output Power 200 HP
Continuous Current 6.2 to 12 amps
Continuous Torque 27.7 In-lbs (31.94 kg-cm)
View Details
MP-Series MPL 240V AC Rotary Servo Motor - MPL-A540K-SJ72AA - Allen-Bradley / Rockwell Automation
Specs
Commutation Brushless
AC Voltage & Frequency 208-230/240V 60Hz
Shaft Speed 4000 rpm
View Details
Rotary Servo Motor - SGM7A-25D7F61 - Yaskawa America, Inc. - Motion Division
Yaskawa America, Inc. - Motion Division
Specs
AC Voltage & Frequency 400 V; 208-230/240V 60Hz (optional feature); 460/480V/60Hz (optional feature)
Phase Three-phase
Shaft Orientation In-line; Single-ended
View Details