Schneider Electric Motors - AC, DC BMH1402P22F2A

Description
MOTOR 140MM IEC 18,5NM IP65 3600
Request a Quote Datasheet
Description
MOTOR 140MM IEC 18,5NM IP65 3600
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Motors - AC, DC - 4008-BMH1402P22F2A-ND - DigiKey
Thief River Falls, MN, United States
Motors - AC, DC
4008-BMH1402P22F2A-ND
Motors - AC, DC 4008-BMH1402P22F2A-ND
MOTOR 140MM IEC 18,5NM IP65 3600

MOTOR 140MM IEC 18,5NM IP65 3600

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category AC Servomotors
Product Number 4008-BMH1402P22F2A-ND
Product Name Motors - AC, DC
Output Power 4.69 HP
Unlock Full Specs
to access all available technical data

Similar Products

Servo Motor - 60S Series (60mm) - 3X Motion Technologies Co., Ltd
3X Motion Technologies Co., Ltd
Specs
AC Voltage & Frequency 208-230/240V 60Hz
Output Power 400 HP
Continuous Current 2.8 amps
View Details
Kinetix VP Low Inertia Servo Motor - VPL-A0633F-PJ14AA - Allen-Bradley / Rockwell Automation
Specs
Shaft Speed 4500 rpm
View Details
Rotary Servo Motor - SGM7A-25A7D61 - Yaskawa America, Inc. - Motion Division
Yaskawa America, Inc. - Motion Division
Specs
AC Voltage & Frequency 400 V; 208-230/240V 60Hz (optional feature); 460/480V/60Hz (optional feature)
Phase Three-phase
Shaft Orientation In-line; Single-ended
View Details