Schneider Electric Motors - AC, DC BMH1402P22A2A

Description
MOTOR 140MM IEC 18,5NM IP65 3600
Request a Quote Datasheet
Description
MOTOR 140MM IEC 18,5NM IP65 3600
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Motors - AC, DC - 4008-BMH1402P22A2A-ND - DigiKey
Thief River Falls, MN, United States
Motors - AC, DC
4008-BMH1402P22A2A-ND
Motors - AC, DC 4008-BMH1402P22A2A-ND
MOTOR 140MM IEC 18,5NM IP65 3600

MOTOR 140MM IEC 18,5NM IP65 3600

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category AC Servomotors
Product Number 4008-BMH1402P22A2A-ND
Product Name Motors - AC, DC
Output Power 4.69 HP
Unlock Full Specs
to access all available technical data

Similar Products

Servo Motor - 110S Series (110mm) - 3X Motion Technologies Co., Ltd
3X Motion Technologies Co., Ltd
Specs
AC Voltage & Frequency 208-230/240V 60Hz
Output Power 1800 HP
Continuous Current 6 amps
View Details
Direct Drive Servo Motor - SGM7E-05B - Yaskawa America, Inc. - Motion Division
Yaskawa America, Inc. - Motion Division
Specs
AC Voltage & Frequency 200 V
Output Power 1/4 HP; 300 W; 1/2 HP; 1 HP
Shaft Orientation In-line; Hollow
View Details