Schneider Electric Motors - AC, DC BMH1402P17F2A

Description
MOTOR 140MM IEC 18,5NM IP54 3600
Request a Quote Datasheet
Description
MOTOR 140MM IEC 18,5NM IP54 3600
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Motors - AC, DC - 4008-BMH1402P17F2A-ND - DigiKey
Thief River Falls, MN, United States
Motors - AC, DC
4008-BMH1402P17F2A-ND
Motors - AC, DC 4008-BMH1402P17F2A-ND
MOTOR 140MM IEC 18,5NM IP54 3600

MOTOR 140MM IEC 18,5NM IP54 3600

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category AC Servomotors
Product Number 4008-BMH1402P17F2A-ND
Product Name Motors - AC, DC
Output Power 4.69 HP
Unlock Full Specs
to access all available technical data

Similar Products

Servo Motor - 110S Series (110mm) - 3X Motion Technologies Co., Ltd
3X Motion Technologies Co., Ltd
Specs
AC Voltage & Frequency 208-230/240V 60Hz
Output Power 1800 HP
Continuous Current 6 amps
View Details
Specs
Shaft Speed 2500 rpm
View Details
SGMXA Low Inertia Rotary Servo Motors, 400V Input (26-bit encoder) - SGMXA-40DWA6CA2 - Yaskawa America, Inc. - Motion Division
Specs
AC Voltage & Frequency 400V
Output Power 5.36 HP
Shaft Speed 7000 rpm
View Details
AC Servo Motors, Drives and Controllers - EM1 Series - HIWIN Corporation
Specs
Output Power 0.0670 to 2.68 HP
View Details