Schneider Electric Motors - AC, DC BMH1402P12F2A

Description
MOTOR 140MM IEC 18,5NM IP54 3600
Request a Quote Datasheet
Description
MOTOR 140MM IEC 18,5NM IP54 3600
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Motors - AC, DC - 4008-BMH1402P12F2A-ND - DigiKey
Thief River Falls, MN, United States
Motors - AC, DC
4008-BMH1402P12F2A-ND
Motors - AC, DC 4008-BMH1402P12F2A-ND
MOTOR 140MM IEC 18,5NM IP54 3600

MOTOR 140MM IEC 18,5NM IP54 3600

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category AC Servomotors
Product Number 4008-BMH1402P12F2A-ND
Product Name Motors - AC, DC
Output Power 4.69 HP
Unlock Full Specs
to access all available technical data

Similar Products

Servo Motor - 142S Series (142mm) - 3X Motion Technologies Co., Ltd
3X Motion Technologies Co., Ltd
Specs
AC Voltage & Frequency 208-230/240V 60Hz
Output Power 2.1 HP
Continuous Current 7.9 amps
View Details
HPK-Series 460V AC Rotary Servo Motor - HPK-B1609E-SB44AA - Allen-Bradley / Rockwell Automation
Specs
Shaft Speed 3000 rpm
View Details
Rotary Servo Motor - SGM7A-06A7D6S - Yaskawa America, Inc. - Motion Division
Yaskawa America, Inc. - Motion Division
Specs
AC Voltage & Frequency 400 V; 208-230/240V 60Hz (optional feature); 460/480V/60Hz (optional feature)
Phase Three-phase
Shaft Orientation In-line; Single-ended
View Details