Schneider Electric Motors - AC, DC BMH1401P32F2A

Description
MTR 140MM IP65 KEY ENC MULTI128
Request a Quote Datasheet
Description
MTR 140MM IP65 KEY ENC MULTI128
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Motors - AC, DC - 4008-BMH1401P32F2A-ND - DigiKey
Thief River Falls, MN, United States
Motors - AC, DC
4008-BMH1401P32F2A-ND
Motors - AC, DC 4008-BMH1401P32F2A-ND
MTR 140MM IP65 KEY ENC MULTI128

MTR 140MM IP65 KEY ENC MULTI128

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category AC Servomotors
Product Number 4008-BMH1401P32F2A-ND
Product Name Motors - AC, DC
Output Power 3.22 HP
Unlock Full Specs
to access all available technical data

Similar Products

Servo Motor - 60S00730B5 - 3X Motion Technologies Co., Ltd
3X Motion Technologies Co., Ltd
Specs
Output Power 50 HP
Continuous Current 1.4 to 4.2 amps
Continuous Torque 0.2 In-lbs (0.1845 kg-cm)
View Details
MP-Series MPL 240V AC Rotary Servo Motor - MPL-A430P-MJ72AA - Allen-Bradley / Rockwell Automation
Specs
Commutation Brushless
AC Voltage & Frequency 208-230/240V 60Hz
Shaft Speed 5000 rpm
View Details
SGMXA Low Inertia Rotary Servo Motors - SGMXA-20AWA6CA2 - Yaskawa America, Inc. - Motion Division
Yaskawa America, Inc. - Motion Division
Specs
Output Power 2.68 HP
Shaft Orientation In-line
Feedback Integral Encoder
View Details