Schneider Electric Motors - AC, DC BMH1401P27F2A

Description
MTR 140MM IP65 NOKEY ENC MULTI16
Request a Quote Datasheet
Description
MTR 140MM IP65 NOKEY ENC MULTI16
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Motors - AC, DC - 4008-BMH1401P27F2A-ND - DigiKey
Thief River Falls, MN, United States
Motors - AC, DC
4008-BMH1401P27F2A-ND
Motors - AC, DC 4008-BMH1401P27F2A-ND
MTR 140MM IP65 NOKEY ENC MULTI16

MTR 140MM IP65 NOKEY ENC MULTI16

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category AC Servomotors
Product Number 4008-BMH1401P27F2A-ND
Product Name Motors - AC, DC
Output Power 3.22 HP
Unlock Full Specs
to access all available technical data

Similar Products

Servo Motors - 198972 - RS Components, Ltd.
RS Components, Ltd.
Specs
Output Power 0.2680 HP
Continuous Current 5.4 amps
Continuous Torque 14.2 In-lbs (16.33 kg-cm)
View Details
Specs
Shaft Speed 3500 rpm
View Details
Servo Motor - 130S Series (130mm) - 3X Motion Technologies Co., Ltd
3X Motion Technologies Co., Ltd
Specs
AC Voltage & Frequency 208-230/240V 60Hz
Output Power 3800 HP
Continuous Current 13.5 amps
View Details
Rotary Servo Motor - SGM7A-15D7F6C - Yaskawa America, Inc. - Motion Division
Yaskawa America, Inc. - Motion Division
Specs
AC Voltage & Frequency 400 V; 208-230/240V 60Hz (optional feature); 460/480V/60Hz (optional feature)
Phase Three-phase
Shaft Orientation In-line; Single-ended
View Details