Schneider Electric Motors - AC, DC BMH1401P17F2A

Description
MOTOR 140MM IP54 KEY ENC MULTI16
Request a Quote Datasheet
Description
MOTOR 140MM IP54 KEY ENC MULTI16
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Motors - AC, DC - 4008-BMH1401P17F2A-ND - DigiKey
Thief River Falls, MN, United States
Motors - AC, DC
4008-BMH1401P17F2A-ND
Motors - AC, DC 4008-BMH1401P17F2A-ND
MOTOR 140MM IP54 KEY ENC MULTI16

MOTOR 140MM IP54 KEY ENC MULTI16

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category AC Servomotors
Product Number 4008-BMH1401P17F2A-ND
Product Name Motors - AC, DC
Output Power 3.22 HP
Unlock Full Specs
to access all available technical data

Similar Products

Servo Motor - 40S00330B3 - 3X Motion Technologies Co., Ltd
3X Motion Technologies Co., Ltd
Specs
Output Power 200 HP
Continuous Current 6.2 to 12 amps
Continuous Torque 27.7 to 50.0 In-lbs (31.94 to 57.65 kg-cm)
View Details
MP-Series MPF 480V AC Rotary Servo Motor - MPF-B4540F-SJ74BA - Allen-Bradley / Rockwell Automation
Specs
AC Voltage & Frequency 460/480V/60Hz
Continuous Torque 90.3 In-lbs (104 kg-cm)
Shaft Speed 3000 rpm
View Details
SGMXA Low Inertia Rotary Servo Motors, 400V Input (Batteryless) - SGMXA-50DWA61A4 - Yaskawa America, Inc. - Motion Division
Specs
AC Voltage & Frequency 400V
Output Power 6.7 HP
Shaft Speed 7000 rpm
View Details
AC Servo Motors, Drives and Controllers - EM1 Series - HIWIN Corporation
Specs
Output Power 0.0670 to 2.68 HP
View Details