Schneider Electric Motors - AC, DC BMH1401P12F1A

Description
MTR 140MM IP54 KEY ENC MULTI128
Request a Quote Datasheet
Description
MTR 140MM IP54 KEY ENC MULTI128
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Motors - AC, DC - 4008-BMH1401P12F1A-ND - DigiKey
Thief River Falls, MN, United States
Motors - AC, DC
4008-BMH1401P12F1A-ND
Motors - AC, DC 4008-BMH1401P12F1A-ND
MTR 140MM IP54 KEY ENC MULTI128

MTR 140MM IP54 KEY ENC MULTI128

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category AC Servomotors
Product Number 4008-BMH1401P12F1A-ND
Product Name Motors - AC, DC
Output Power 3.22 HP
Unlock Full Specs
to access all available technical data

Similar Products

Servo Motor - 80S03230B3 - 3X Motion Technologies Co., Ltd
3X Motion Technologies Co., Ltd
Specs
AC Voltage & Frequency 220VAC; 208-230/240V 60Hz
Output Power 400 HP
Continuous Current 2.7 to 8.1 amps
View Details
HPK-Series 400V AC Rotary Servo Motor - HPK-E2010C-SA42BA - Allen-Bradley / Rockwell Automation
Specs
Shaft Speed 1500 rpm
View Details
Sigma-7 Servo Rotary Motors - Food Grade - M443-KN0B-2KEN - Yaskawa America, Inc. - Motion Division
Yaskawa America, Inc. - Motion Division
Specs
AC Voltage & Frequency 400
Output Power 2.28 HP
Continuous Current 5.4 amps
View Details