Schneider Electric Motors - AC, DC BMH1401P01A1A

Description
MOTOR 140MM IP54 NOKEY ENC SINGL
Request a Quote Datasheet
Description
MOTOR 140MM IP54 NOKEY ENC SINGL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Motors - AC, DC - 4008-BMH1401P01A1A-ND - DigiKey
Thief River Falls, MN, United States
Motors - AC, DC
4008-BMH1401P01A1A-ND
Motors - AC, DC 4008-BMH1401P01A1A-ND
MOTOR 140MM IP54 NOKEY ENC SINGL

MOTOR 140MM IP54 NOKEY ENC SINGL

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category AC Servomotors
Product Number 4008-BMH1401P01A1A-ND
Product Name Motors - AC, DC
Output Power 3.22 HP
Unlock Full Specs
to access all available technical data

Similar Products

Direct Drive Servo Motor - SGM7F-45M - Yaskawa America, Inc. - Motion Division
Yaskawa America, Inc. - Motion Division
Specs
AC Voltage & Frequency 200 V
Output Power 1/4 HP; 300 W; 1/2 HP; 1 HP
Shaft Orientation In-line; Hollow
View Details
Servo Motor - 60S00730M5 - 3X Motion Technologies Co., Ltd
3X Motion Technologies Co., Ltd
Specs
AC Voltage & Frequency 220VAC; 208-230/240V 60Hz
Output Power 200 HP
Continuous Current 1.4 to 4.2 amps
View Details
Kinetix VP Low Inertia Servo Motor - VPL-A1003C-PJ12AA - Allen-Bradley / Rockwell Automation
Specs
Shaft Speed 2500 rpm
View Details