Schneider Electric Motors - AC, DC BMH1003T12F1A

Description
MTR 100MM IP54 KEY ENC MULTI128
Request a Quote Datasheet
Description
MTR 100MM IP54 KEY ENC MULTI128
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Motors - AC, DC - 4008-BMH1003T12F1A-ND - DigiKey
Thief River Falls, MN, United States
Motors - AC, DC
4008-BMH1003T12F1A-ND
Motors - AC, DC 4008-BMH1003T12F1A-ND
MTR 100MM IP54 KEY ENC MULTI128

MTR 100MM IP54 KEY ENC MULTI128

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category AC Servomotors
Product Number 4008-BMH1003T12F1A-ND
Product Name Motors - AC, DC
Output Power 1.94 HP
Unlock Full Specs
to access all available technical data

Similar Products

Servo Motor - 90S Series (90mm) - 3X Motion Technologies Co., Ltd
3X Motion Technologies Co., Ltd
Specs
AC Voltage & Frequency 208-230/240V 60Hz
Output Power 1000 HP
Continuous Current 18 amps
View Details
MP-Series MPF 240V AC Rotary Servo Motor - MPF-A4540F-MJ74BA - Allen-Bradley / Rockwell Automation
Specs
AC Voltage & Frequency 208-230/240V 60Hz
Continuous Torque 90.3 In-lbs (104 kg-cm)
Shaft Speed 3000 rpm
View Details
Rotary Servo Motor - SGM7A-30D7F61 - Yaskawa America, Inc. - Motion Division
Yaskawa America, Inc. - Motion Division
Specs
AC Voltage & Frequency 400 V; 208-230/240V 60Hz (optional feature); 460/480V/60Hz (optional feature)
Phase Three-phase
Shaft Orientation In-line; Single-ended
View Details