Schneider Electric Motors - AC, DC BMH1003T01F2A

Description
MTR 100MM IP54 NOKEY ENC SGL128
Request a Quote Datasheet
Description
MTR 100MM IP54 NOKEY ENC SGL128
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Motors - AC, DC - 4008-BMH1003T01F2A-ND - DigiKey
Thief River Falls, MN, United States
Motors - AC, DC
4008-BMH1003T01F2A-ND
Motors - AC, DC 4008-BMH1003T01F2A-ND
MTR 100MM IP54 NOKEY ENC SGL128

MTR 100MM IP54 NOKEY ENC SGL128

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category AC Servomotors
Product Number 4008-BMH1003T01F2A-ND
Product Name Motors - AC, DC
Output Power 1.94 HP
Unlock Full Specs
to access all available technical data

Similar Products

Servo Motor - 80S Series (80mm) - 3X Motion Technologies Co., Ltd
3X Motion Technologies Co., Ltd
Specs
AC Voltage & Frequency 208-230/240V 60Hz
Output Power 1000 HP
Continuous Current 6.2 amps
View Details
SGMXA Low Inertia Rotary Servo Motors - SGMXA-08AWA6CA2 - Yaskawa America, Inc. - Motion Division
Yaskawa America, Inc. - Motion Division
Specs
Output Power 1.01 HP
Shaft Orientation In-line
Feedback Integral Encoder
View Details