Schneider Electric Motors - AC, DC BMH1003P37A2A

Description
MOTOR 100MM IP65 KEY ENC MULTI16
Request a Quote Datasheet
Description
MOTOR 100MM IP65 KEY ENC MULTI16
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Motors - AC, DC - 4008-BMH1003P37A2A-ND - DigiKey
Thief River Falls, MN, United States
Motors - AC, DC
4008-BMH1003P37A2A-ND
Motors - AC, DC 4008-BMH1003P37A2A-ND
MOTOR 100MM IP65 KEY ENC MULTI16

MOTOR 100MM IP65 KEY ENC MULTI16

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category AC Servomotors
Product Number 4008-BMH1003P37A2A-ND
Product Name Motors - AC, DC
Output Power 3.62 HP
Unlock Full Specs
to access all available technical data

Similar Products

Servo Motor - 80S02430B5 - 3X Motion Technologies Co., Ltd
3X Motion Technologies Co., Ltd
Specs
Output Power 200 HP
Continuous Current 5.5 to 16.5 amps
Continuous Torque 0.6 In-lbs (0.7345 kg-cm)
View Details
HPK-Series 400V AC Rotary Servo Motor - HPK-E2010C-MB44BA - Allen-Bradley / Rockwell Automation
Specs
Shaft Speed 1500 rpm
View Details
SGMXA Low Inertia Rotary Servo Motors - SGMXA-25AWA6CA2 - Yaskawa America, Inc. - Motion Division
Yaskawa America, Inc. - Motion Division
Specs
Output Power 3.35 HP
Shaft Orientation In-line
Feedback Integral Encoder
View Details