Schneider Electric Motors - AC, DC BMH1003P26F2A

Description
MTR 100MM IP65 NOKEY ENC SGL16 A
Request a Quote Datasheet
Description
MTR 100MM IP65 NOKEY ENC SGL16 A
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Motors - AC, DC - 4008-BMH1003P26F2A-ND - DigiKey
Thief River Falls, MN, United States
Motors - AC, DC
4008-BMH1003P26F2A-ND
Motors - AC, DC 4008-BMH1003P26F2A-ND
MTR 100MM IP65 NOKEY ENC SGL16 A

MTR 100MM IP65 NOKEY ENC SGL16 A

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category AC Servomotors
Product Number 4008-BMH1003P26F2A-ND
Product Name Motors - AC, DC
Output Power 3.62 HP
Unlock Full Specs
to access all available technical data

Similar Products

Servo Motor - 40S00330B3 - 3X Motion Technologies Co., Ltd
3X Motion Technologies Co., Ltd
Specs
Output Power 200 HP
Continuous Current 6.2 to 12 amps
Continuous Torque 27.7 to 50.0 In-lbs (31.94 to 57.65 kg-cm)
View Details
SGMXA Low Inertia Rotary Servo Motors - SGMXA-30AWA6EA2 - Yaskawa America, Inc. - Motion Division
Yaskawa America, Inc. - Motion Division
Specs
Output Power 4.02 HP
Shaft Orientation In-line
Feedback Integral Encoder
View Details
HPK-Series 460V AC Rotary Servo Motor - HPK-B1611E-MB44AA - Allen-Bradley / Rockwell Automation
Specs
Shaft Speed 3000 rpm
View Details