Schneider Electric Motors - AC, DC BMH1003P17A1A

Description
MOTOR 100MM IP54 KEY ENC MULTI16
Request a Quote Datasheet
Description
MOTOR 100MM IP54 KEY ENC MULTI16
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Motors - AC, DC - 4008-BMH1003P17A1A-ND - DigiKey
Thief River Falls, MN, United States
Motors - AC, DC
4008-BMH1003P17A1A-ND
Motors - AC, DC 4008-BMH1003P17A1A-ND
MOTOR 100MM IP54 KEY ENC MULTI16

MOTOR 100MM IP54 KEY ENC MULTI16

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category AC Servomotors
Product Number 4008-BMH1003P17A1A-ND
Product Name Motors - AC, DC
Output Power 3.62 HP
Unlock Full Specs
to access all available technical data

Similar Products

SGMCS Direct Drive Servomotor - SGMCS-04C - Yaskawa America, Inc. - Motion Division
Yaskawa America, Inc. - Motion Division
Specs
AC Voltage & Frequency 200 V; 208-230/240V 60Hz; International Voltages
Phase Single-phase
AC Motor Features Multi-speed
View Details
Kinetix VP Low Inertia Servo Motor - VPL-A0631M-PJ14AS - Allen-Bradley / Rockwell Automation
Specs
Shaft Speed 6000 rpm
View Details
Servo Motor - 60S00730B3 - 3X Motion Technologies Co., Ltd
3X Motion Technologies Co., Ltd
Specs
AC Voltage & Frequency 220VAC; 208-230/240V 60Hz
Output Power 100 HP
Continuous Current 0.8000 to 2.4 amps
View Details