Schneider Electric Motors - AC, DC BMH1003P06F1A

Description
MTR 100MM IP54 NOKEY ENC SGL16 S
Request a Quote Datasheet
Description
MTR 100MM IP54 NOKEY ENC SGL16 S
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Motors - AC, DC - 4008-BMH1003P06F1A-ND - DigiKey
Thief River Falls, MN, United States
Motors - AC, DC
4008-BMH1003P06F1A-ND
Motors - AC, DC 4008-BMH1003P06F1A-ND
MTR 100MM IP54 NOKEY ENC SGL16 S

MTR 100MM IP54 NOKEY ENC SGL16 S

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category AC Servomotors
Product Number 4008-BMH1003P06F1A-ND
Product Name Motors - AC, DC
Output Power 3.62 HP
Unlock Full Specs
to access all available technical data

Similar Products

Servo Motor - 60S00730M3 - 3X Motion Technologies Co., Ltd
3X Motion Technologies Co., Ltd
Specs
Output Power 200 HP
Continuous Current 6.2 to 12 amps
Continuous Torque 27.7 In-lbs (31.94 kg-cm)
View Details
Kinetix VP Low Inertia Servo Motor - VPL-A0631M-PK12AA - Allen-Bradley / Rockwell Automation
Specs
Shaft Speed 6000 rpm
View Details
Sigma-7 Direct Drive Servo Motor - SGM7D-28I - Yaskawa America, Inc. - Motion Division
Yaskawa America, Inc. - Motion Division
Specs
AC Voltage & Frequency 200 V
Shaft Orientation In-line; Hollow
Motor Shape Cylindrical Body
View Details