Schneider Electric Motors - AC, DC BMH1003P01F2A

Description
MTR 100MM IP54 NOKEY ENC SGL128
Request a Quote Datasheet
Description
MTR 100MM IP54 NOKEY ENC SGL128
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Motors - AC, DC - 4008-BMH1003P01F2A-ND - DigiKey
Thief River Falls, MN, United States
Motors - AC, DC
4008-BMH1003P01F2A-ND
Motors - AC, DC 4008-BMH1003P01F2A-ND
MTR 100MM IP54 NOKEY ENC SGL128

MTR 100MM IP54 NOKEY ENC SGL128

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category AC Servomotors
Product Number 4008-BMH1003P01F2A-ND
Product Name Motors - AC, DC
Output Power 3.62 HP
Unlock Full Specs
to access all available technical data

Similar Products

Servo Motor - 40S00230B3 - 3X Motion Technologies Co., Ltd
3X Motion Technologies Co., Ltd
Specs
Output Power 400 HP
Continuous Current 9 to 25 amps
Continuous Torque 5.0 In-lbs (5.77 kg-cm)
View Details
SGMCS Direct Drive Servomotor - SGMCS-02B - Yaskawa America, Inc. - Motion Division
Yaskawa America, Inc. - Motion Division
Specs
AC Voltage & Frequency 200 V; 208-230/240V 60Hz; International Voltages
Phase Single-phase
AC Motor Features Multi-speed
View Details
HPK-Series 460V AC Rotary Servo Motor - HPK-B1613C-SB44AA - Allen-Bradley / Rockwell Automation
Specs
Shaft Speed 1500 rpm
View Details