Schneider Electric Motors - AC, DC BMH1002T32F2A

Description
MTR 100MM IP65 KEY ENC MULTI128
Request a Quote Datasheet
Description
MTR 100MM IP65 KEY ENC MULTI128
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Motors - AC, DC - 4008-BMH1002T32F2A-ND - DigiKey
Thief River Falls, MN, United States
Motors - AC, DC
4008-BMH1002T32F2A-ND
Motors - AC, DC 4008-BMH1002T32F2A-ND
MTR 100MM IP65 KEY ENC MULTI128

MTR 100MM IP65 KEY ENC MULTI128

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category AC Servomotors
Product Number 4008-BMH1002T32F2A-ND
Product Name Motors - AC, DC
Output Power 1.94 HP
Unlock Full Specs
to access all available technical data

Similar Products

Servo Motor - 80S03230B5 - 3X Motion Technologies Co., Ltd
3X Motion Technologies Co., Ltd
Specs
Output Power 200 HP
Continuous Current 5.5 to 16.5 amps
Continuous Torque 0.6 In-lbs (0.7345 kg-cm)
View Details
HPK-Series 400V AC Rotary Servo Motor - HPK-E2010C-MA42BA - Allen-Bradley / Rockwell Automation
Specs
Shaft Speed 1500 rpm
View Details
Rotary Servo Motor - SGM7A-50D7F6E - Yaskawa America, Inc. - Motion Division
Yaskawa America, Inc. - Motion Division
Specs
AC Voltage & Frequency 400 V; 208-230/240V 60Hz (optional feature); 460/480V/60Hz (optional feature)
Phase Three-phase
Shaft Orientation In-line; Single-ended
View Details