Schneider Electric Motors - AC, DC BMH1002T27F2A

Description
MTR 100MM IP65 NOKEY ENC MULTI16
Request a Quote Datasheet
Description
MTR 100MM IP65 NOKEY ENC MULTI16
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Motors - AC, DC - 4008-BMH1002T27F2A-ND - DigiKey
Thief River Falls, MN, United States
Motors - AC, DC
4008-BMH1002T27F2A-ND
Motors - AC, DC 4008-BMH1002T27F2A-ND
MTR 100MM IP65 NOKEY ENC MULTI16

MTR 100MM IP65 NOKEY ENC MULTI16

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category AC Servomotors
Product Number 4008-BMH1002T27F2A-ND
Product Name Motors - AC, DC
Output Power 1.94 HP
Unlock Full Specs
to access all available technical data

Similar Products

Servo Motor - 80S02430M3 - 3X Motion Technologies Co., Ltd
3X Motion Technologies Co., Ltd
Specs
Output Power 400 HP
Continuous Current 11 to 33 amps
Continuous Torque 1.3 In-lbs (1.46 kg-cm)
View Details
HPK-Series 400V AC Rotary Servo Motor - HPK-E2010C-SA42BA - Allen-Bradley / Rockwell Automation
Specs
Shaft Speed 1500 rpm
View Details
Rotary Servo Motor - SGM7G-75D7F61 - Yaskawa America, Inc. - Motion Division
Yaskawa America, Inc. - Motion Division
Specs
AC Voltage & Frequency 400 V; 208-230/240V 60Hz
Phase Three-phase
Shaft Orientation In-line; Single-ended
View Details
AC Servo Motors, Drives and Controllers - EM1 Series - HIWIN Corporation
Specs
Output Power 0.0670 to 2.68 HP
View Details