Schneider Electric Motors - AC, DC BMH1002T16F2A

Description
MTR 100MM IP54 KEY ENC SINGLE16
Request a Quote Datasheet
Description
MTR 100MM IP54 KEY ENC SINGLE16
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Motors - AC, DC - 4008-BMH1002T16F2A-ND - DigiKey
Thief River Falls, MN, United States
Motors - AC, DC
4008-BMH1002T16F2A-ND
Motors - AC, DC 4008-BMH1002T16F2A-ND
MTR 100MM IP54 KEY ENC SINGLE16

MTR 100MM IP54 KEY ENC SINGLE16

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category AC Servomotors
Product Number 4008-BMH1002T16F2A-ND
Product Name Motors - AC, DC
Output Power 1.94 HP
Unlock Full Specs
to access all available technical data

Similar Products

Servo Motor - 142S Series (142mm) - 3X Motion Technologies Co., Ltd
3X Motion Technologies Co., Ltd
Specs
AC Voltage & Frequency 208-230/240V 60Hz
Output Power 2.1 HP
Continuous Current 7.9 amps
View Details
MP-Series MPL 240V AC Rotary Servo Motor - MPL-A230P-EJ74AA - Allen-Bradley / Rockwell Automation
Specs
Commutation Brushless
AC Voltage & Frequency 208-230/240V 60Hz
Shaft Speed 5000 rpm
View Details
Rotary Servo Motor - SGM7P-02A7J6S - Yaskawa America, Inc. - Motion Division
Yaskawa America, Inc. - Motion Division
Specs
AC Voltage & Frequency 208-230/240V 60Hz
Phase Three-phase
Shaft Orientation In-line; Single-ended
View Details