Schneider Electric Motors - AC, DC BMH1002T06F2A

Description
MTR 100MM IP54 NOKEY ENC SGL16 A
Request a Quote Datasheet
Description
MTR 100MM IP54 NOKEY ENC SGL16 A
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Motors - AC, DC - 4008-BMH1002T06F2A-ND - DigiKey
Thief River Falls, MN, United States
Motors - AC, DC
4008-BMH1002T06F2A-ND
Motors - AC, DC 4008-BMH1002T06F2A-ND
MTR 100MM IP54 NOKEY ENC SGL16 A

MTR 100MM IP54 NOKEY ENC SGL16 A

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category AC Servomotors
Product Number 4008-BMH1002T06F2A-ND
Product Name Motors - AC, DC
Output Power 1.94 HP
Unlock Full Specs
to access all available technical data

Similar Products

Servo Motor - 60S00730B5 - 3X Motion Technologies Co., Ltd
3X Motion Technologies Co., Ltd
Specs
Output Power 50 HP
Continuous Current 1.4 to 4.2 amps
Continuous Torque 0.2 In-lbs (0.1845 kg-cm)
View Details
Specs
Shaft Speed 2500 rpm
View Details
Rotary Servo Motor - SGM7A-10A7D6E - Yaskawa America, Inc. - Motion Division
Yaskawa America, Inc. - Motion Division
Specs
AC Voltage & Frequency 400 V; 208-230/240V 60Hz (optional feature); 460/480V/60Hz (optional feature)
Phase Three-phase
Shaft Orientation In-line; Single-ended
View Details