Schneider Electric Motors - AC, DC BMH1002P37A1A

Description
MOTOR 100MM IP65 KEY ENC MULTI16
Request a Quote Datasheet
Description
MOTOR 100MM IP65 KEY ENC MULTI16
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Motors - AC, DC - 4008-BMH1002P37A1A-ND - DigiKey
Thief River Falls, MN, United States
Motors - AC, DC
4008-BMH1002P37A1A-ND
Motors - AC, DC 4008-BMH1002P37A1A-ND
MOTOR 100MM IP65 KEY ENC MULTI16

MOTOR 100MM IP65 KEY ENC MULTI16

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category AC Servomotors
Product Number 4008-BMH1002P37A1A-ND
Product Name Motors - AC, DC
Output Power 2.14 HP
Unlock Full Specs
to access all available technical data

Similar Products

Servo Motors - 198982 - RS Components, Ltd.
RS Components, Ltd.
Specs
Output Power 0.5495 HP
Continuous Current 18.3 amps
Continuous Torque 49.6 In-lbs (57.14 kg-cm)
View Details
Sigma-7 Servo Rotary Motors - Hygienic Stainless - M542-GK07-04T9 - Yaskawa America, Inc. - Motion Division
Specs
AC Voltage & Frequency 400
Output Power 1.13 HP
Continuous Current 2.4 amps
View Details
Servo Motor - 130S Series (130mm) - 3X Motion Technologies Co., Ltd
3X Motion Technologies Co., Ltd
Specs
AC Voltage & Frequency 208-230/240V 60Hz
Output Power 3800 HP
Continuous Current 13.5 amps
View Details