Schneider Electric Motors - AC, DC BMH1002P27F2A

Description
MTR 100MM IP65 NOKEY ENC MULTI16
Request a Quote Datasheet
Description
MTR 100MM IP65 NOKEY ENC MULTI16
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Motors - AC, DC - 4008-BMH1002P27F2A-ND - DigiKey
Thief River Falls, MN, United States
Motors - AC, DC
4008-BMH1002P27F2A-ND
Motors - AC, DC 4008-BMH1002P27F2A-ND
MTR 100MM IP65 NOKEY ENC MULTI16

MTR 100MM IP65 NOKEY ENC MULTI16

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category AC Servomotors
Product Number 4008-BMH1002P27F2A-ND
Product Name Motors - AC, DC
Output Power 2.14 HP
Unlock Full Specs
to access all available technical data

Similar Products

Servo Motor - 130S Series (130mm) - 3X Motion Technologies Co., Ltd
3X Motion Technologies Co., Ltd
Specs
AC Voltage & Frequency 208-230/240V 60Hz
Output Power 3800 HP
Continuous Current 13.5 amps
View Details
HPK-Series 400V AC Rotary Servo Motor - HPK-E1613C-SB44AA - Allen-Bradley / Rockwell Automation
Specs
Shaft Speed 1500 rpm
View Details
Sigma-7 Direct Drive Servo Motor - SGM7D-34G - Yaskawa America, Inc. - Motion Division
Yaskawa America, Inc. - Motion Division
Specs
AC Voltage & Frequency 200 V
Shaft Orientation In-line; Hollow
Motor Shape Cylindrical Body
View Details