Schneider Electric Motors - AC, DC BMH1002P17A1A

Description
MOTOR 100MM IP54 KEY ENC MULTI16
Request a Quote Datasheet
Description
MOTOR 100MM IP54 KEY ENC MULTI16
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Motors - AC, DC - 4008-BMH1002P17A1A-ND - DigiKey
Thief River Falls, MN, United States
Motors - AC, DC
4008-BMH1002P17A1A-ND
Motors - AC, DC 4008-BMH1002P17A1A-ND
MOTOR 100MM IP54 KEY ENC MULTI16

MOTOR 100MM IP54 KEY ENC MULTI16

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category AC Servomotors
Product Number 4008-BMH1002P17A1A-ND
Product Name Motors - AC, DC
Output Power 2.14 HP
Unlock Full Specs
to access all available technical data

Similar Products

Rotary Servo Motor - SGM7G-1ED7F6C - Yaskawa America, Inc. - Motion Division
Yaskawa America, Inc. - Motion Division
Specs
AC Voltage & Frequency 400 V; 208-230/240V 60Hz
Phase Three-phase
Shaft Orientation In-line; Single-ended
View Details
Servo Motors - 1846937 - RS Components, Ltd.
RS Components, Ltd.
Specs
Units Metric
Shaft Size 0.197 inch (5.0 mm)
Shaft Speed 4180 rpm
View Details
Servo Motor - 60S00730B3 - 3X Motion Technologies Co., Ltd
3X Motion Technologies Co., Ltd
Specs
AC Voltage & Frequency 220VAC; 208-230/240V 60Hz
Output Power 100 HP
Continuous Current 0.8000 to 2.4 amps
View Details