Schneider Electric Motors - AC, DC BMH1002P16F2A

Description
MTR 100MM IP54 KEY ENC SINGLE16
Request a Quote Datasheet
Description
MTR 100MM IP54 KEY ENC SINGLE16
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Motors - AC, DC - 4008-BMH1002P16F2A-ND - DigiKey
Thief River Falls, MN, United States
Motors - AC, DC
4008-BMH1002P16F2A-ND
Motors - AC, DC 4008-BMH1002P16F2A-ND
MTR 100MM IP54 KEY ENC SINGLE16

MTR 100MM IP54 KEY ENC SINGLE16

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category AC Servomotors
Product Number 4008-BMH1002P16F2A-ND
Product Name Motors - AC, DC
Output Power 2.14 HP
Unlock Full Specs
to access all available technical data

Similar Products

HPK-Series 460V AC Rotary Servo Motor - HPK-B1310C-SB44AA - Allen-Bradley / Rockwell Automation
Specs
Shaft Speed 1500 rpm
View Details
Servo Motors - 198988 - RS Components, Ltd.
RS Components, Ltd.
Specs
Output Power 0.4691 HP
Continuous Current 11 amps
Continuous Torque 30.1 In-lbs (34.69 kg-cm)
View Details
Rotary Servo Motor - SGM7A-04A7D6S - Yaskawa America, Inc. - Motion Division
Yaskawa America, Inc. - Motion Division
Specs
AC Voltage & Frequency 400 V; 208-230/240V 60Hz (optional feature); 460/480V/60Hz (optional feature)
Phase Three-phase
Shaft Orientation In-line; Single-ended
View Details
AC Servo Motors, Drives and Controllers - EM1 Series - HIWIN Corporation
Specs
Output Power 0.0670 to 2.68 HP
View Details