Schneider Electric Motors - AC, DC BMH1002P07F2A

Description
MTR 100MM IP54 NOKEY ENC MULTI16
Request a Quote Datasheet
Description
MTR 100MM IP54 NOKEY ENC MULTI16
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Motors - AC, DC - 4008-BMH1002P07F2A-ND - DigiKey
Thief River Falls, MN, United States
Motors - AC, DC
4008-BMH1002P07F2A-ND
Motors - AC, DC 4008-BMH1002P07F2A-ND
MTR 100MM IP54 NOKEY ENC MULTI16

MTR 100MM IP54 NOKEY ENC MULTI16

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category AC Servomotors
Product Number 4008-BMH1002P07F2A-ND
Product Name Motors - AC, DC
Output Power 2.14 HP
Unlock Full Specs
to access all available technical data

Similar Products

SGMXA Low Inertia Rotary Servo Motors - SGMXA-50AWA6CA2 - Yaskawa America, Inc. - Motion Division
Yaskawa America, Inc. - Motion Division
Specs
Output Power 6.7 HP
Shaft Orientation In-line
Feedback Integral Encoder
View Details
Servo Motor - 60S00730B5 - 3X Motion Technologies Co., Ltd
3X Motion Technologies Co., Ltd
Specs
Output Power 50 HP
Continuous Current 1.4 to 4.2 amps
Continuous Torque 0.2 In-lbs (0.1845 kg-cm)
View Details
Kinetix VP Low Inertia Servo Motor - VPL-A1001M-PK14AA - Allen-Bradley / Rockwell Automation
Specs
Shaft Speed 6000 rpm
View Details