Schneider Electric Motors - AC, DC BMH1002P07F1A

Description
MTR 100MM IP54 NOKEY ENC MULTI16
Request a Quote Datasheet
Description
MTR 100MM IP54 NOKEY ENC MULTI16
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Motors - AC, DC - 4008-BMH1002P07F1A-ND - DigiKey
Thief River Falls, MN, United States
Motors - AC, DC
4008-BMH1002P07F1A-ND
Motors - AC, DC 4008-BMH1002P07F1A-ND
MTR 100MM IP54 NOKEY ENC MULTI16

MTR 100MM IP54 NOKEY ENC MULTI16

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category AC Servomotors
Product Number 4008-BMH1002P07F1A-ND
Product Name Motors - AC, DC
Output Power 2.14 HP
Unlock Full Specs
to access all available technical data

Similar Products

Servo Motor - 90S Series (90mm) - 3X Motion Technologies Co., Ltd
3X Motion Technologies Co., Ltd
Specs
AC Voltage & Frequency 208-230/240V 60Hz
Output Power 1000 HP
Continuous Current 18 amps
View Details
MP-Series MPL 240V AC Rotary Servo Motor - MPL-A4530F-MK74AA - Allen-Bradley / Rockwell Automation
Specs
Commutation Brushless
View Details
SGMXA Low Inertia Rotary Servo Motors, 200V (Batteryless) - SGMXA-06AWA6CA4 - Yaskawa America, Inc. - Motion Division
Specs
AC Voltage & Frequency 200V
Output Power 0.8711 HP
Shaft Speed 7000 rpm
View Details
AC Servo Motors, Drives and Controllers - EM1 Series - HIWIN Corporation
Specs
Output Power 0.0670 to 2.68 HP
View Details