Schneider Electric Motors - AC, DC BMH1002P02A2A

Description
MOTOR 100MM IP54 NOKEY ENC MULTI
Request a Quote Datasheet
Description
MOTOR 100MM IP54 NOKEY ENC MULTI
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Motors - AC, DC - 4008-BMH1002P02A2A-ND - DigiKey
Thief River Falls, MN, United States
Motors - AC, DC
4008-BMH1002P02A2A-ND
Motors - AC, DC 4008-BMH1002P02A2A-ND
MOTOR 100MM IP54 NOKEY ENC MULTI

MOTOR 100MM IP54 NOKEY ENC MULTI

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category AC Servomotors
Product Number 4008-BMH1002P02A2A-ND
Product Name Motors - AC, DC
Output Power 2.14 HP
Unlock Full Specs
to access all available technical data

Similar Products

Servo Motor - 60S Series (60mm) - 3X Motion Technologies Co., Ltd
3X Motion Technologies Co., Ltd
Specs
AC Voltage & Frequency 208-230/240V 60Hz
Output Power 400 HP
Continuous Current 2.8 amps
View Details
Specs
Shaft Speed 2500 rpm
View Details
Sigma-7 Direct Drive Servo Motor - SGM7D-45G - Yaskawa America, Inc. - Motion Division
Yaskawa America, Inc. - Motion Division
Specs
AC Voltage & Frequency 200 V
Shaft Orientation In-line; Hollow
Motor Shape Cylindrical Body
View Details
AC Servo Motors, Drives and Controllers - EM1 Series - HIWIN Corporation
Specs
Output Power 0.0670 to 2.68 HP
View Details