Schneider Electric Motors - AC, DC BMH1001T27F2A

Description
MTR 100MM IP65 NOKEY ENC MULTI16
Request a Quote Datasheet
Description
MTR 100MM IP65 NOKEY ENC MULTI16
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Motors - AC, DC - 4008-BMH1001T27F2A-ND - DigiKey
Thief River Falls, MN, United States
Motors - AC, DC
4008-BMH1001T27F2A-ND
Motors - AC, DC 4008-BMH1001T27F2A-ND
MTR 100MM IP65 NOKEY ENC MULTI16

MTR 100MM IP65 NOKEY ENC MULTI16

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category AC Servomotors
Product Number 4008-BMH1001T27F2A-ND
Product Name Motors - AC, DC
Output Power 1.21 HP
Unlock Full Specs
to access all available technical data

Similar Products

Servo Motor - 80S02430B3 - 3X Motion Technologies Co., Ltd
3X Motion Technologies Co., Ltd
Specs
AC Voltage & Frequency 220VAC; 208-230/240V 60Hz
Output Power 400 HP
Continuous Current 2.7 to 8.1 amps
View Details
SGMXA Low Inertia Rotary Servo Motors - SGMXA-C2AWA61A2 - Yaskawa America, Inc. - Motion Division
Yaskawa America, Inc. - Motion Division
Specs
Output Power 0.2010 HP
Shaft Orientation In-line
Feedback Integral Encoder
View Details
Specs
Shaft Speed 6000 rpm
View Details