Schneider Electric Motors - AC, DC BMH1001P16A2A

Description
MOTOR 100MM IP54 KEY ENC SINGLE1
Request a Quote Datasheet
Description
MOTOR 100MM IP54 KEY ENC SINGLE1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Motors - AC, DC - 4008-BMH1001P16A2A-ND - DigiKey
Thief River Falls, MN, United States
Motors - AC, DC
4008-BMH1001P16A2A-ND
Motors - AC, DC 4008-BMH1001P16A2A-ND
MOTOR 100MM IP54 KEY ENC SINGLE1

MOTOR 100MM IP54 KEY ENC SINGLE1

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category AC Servomotors
Product Number 4008-BMH1001P16A2A-ND
Product Name Motors - AC, DC
Output Power 1.74 HP
Unlock Full Specs
to access all available technical data

Similar Products

Servo Motor - 80S02430M5 - 3X Motion Technologies Co., Ltd
3X Motion Technologies Co., Ltd
Specs
AC Voltage & Frequency 220VAC; 208-230/240V 60Hz
Output Power 200 HP
Continuous Current 1.4 to 4.2 amps
View Details
SGMCS Direct Drive Servomotor - SGMCS-25D - Yaskawa America, Inc. - Motion Division
Yaskawa America, Inc. - Motion Division
Specs
AC Voltage & Frequency 200 V; 208-230/240V 60Hz; International Voltages
Phase Single-phase
AC Motor Features Multi-speed
View Details
Specs
Shaft Speed 2500 rpm
View Details