Schneider Electric Motors - AC, DC BMH1001P12A2A

Description
MOTOR 100MM IP54 KEY ENC MULTI12
Request a Quote Datasheet
Description
MOTOR 100MM IP54 KEY ENC MULTI12
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Motors - AC, DC - 4008-BMH1001P12A2A-ND - DigiKey
Thief River Falls, MN, United States
Motors - AC, DC
4008-BMH1001P12A2A-ND
Motors - AC, DC 4008-BMH1001P12A2A-ND
MOTOR 100MM IP54 KEY ENC MULTI12

MOTOR 100MM IP54 KEY ENC MULTI12

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category AC Servomotors
Product Number 4008-BMH1001P12A2A-ND
Product Name Motors - AC, DC
Output Power 1.74 HP
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Shaft Speed 4500 rpm
View Details
Servo Motor - 80S02430B3 - 3X Motion Technologies Co., Ltd
3X Motion Technologies Co., Ltd
Specs
AC Voltage & Frequency 220VAC; 208-230/240V 60Hz
Output Power 400 HP
Continuous Current 2.7 to 8.1 amps
View Details
SGMXA Low Inertia Rotary Servo Motors, 400V Input (26-bit encoder) - SGMXA-20DWA6CA2 - Yaskawa America, Inc. - Motion Division
Specs
AC Voltage & Frequency 400V
Output Power 2.68 HP
Shaft Speed 7000 rpm
View Details