Schneider Electric Motors - AC, DC BMH1001P06A1A

Description
MOTOR 100MM IP54 NOKEY ENC SINGL
Request a Quote Datasheet
Description
MOTOR 100MM IP54 NOKEY ENC SINGL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Motors - AC, DC - 4008-BMH1001P06A1A-ND - DigiKey
Thief River Falls, MN, United States
Motors - AC, DC
4008-BMH1001P06A1A-ND
Motors - AC, DC 4008-BMH1001P06A1A-ND
MOTOR 100MM IP54 NOKEY ENC SINGL

MOTOR 100MM IP54 NOKEY ENC SINGL

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category AC Servomotors
Product Number 4008-BMH1001P06A1A-ND
Product Name Motors - AC, DC
Output Power 1.74 HP
Unlock Full Specs
to access all available technical data

Similar Products

Kinetix VP Low Inertia Servo Motor - VPL-A1003E-CJ14AA - Allen-Bradley / Rockwell Automation
Specs
Shaft Speed 3500 rpm
View Details
Servo Motor - 60S01330M5 - 3X Motion Technologies Co., Ltd
3X Motion Technologies Co., Ltd
Specs
AC Voltage & Frequency 220VAC; 208-230/240V 60Hz
Output Power 200 HP
Continuous Current 1.4 to 4.2 amps
View Details
Servo Motors - 198981 - RS Components, Ltd.
RS Components, Ltd.
Specs
Output Power 2.37 HP
Continuous Current 22.1 amps
Continuous Torque 198.2 In-lbs (229 kg-cm)
View Details
Rotary Servo Motor - SGM7J-08A7D61 - Yaskawa America, Inc. - Motion Division
Yaskawa America, Inc. - Motion Division
Specs
AC Voltage & Frequency 400 V; 208-230/240V 60Hz (optional feature); 460/480V/60Hz (optional feature)
Phase Three-phase
Shaft Orientation In-line; Single-ended
View Details