Schneider Electric Motors - AC, DC BMH1001P01F2A

Description
MTR 100MM IP54 NOKEY ENC SGL128
Request a Quote Datasheet
Description
MTR 100MM IP54 NOKEY ENC SGL128
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Motors - AC, DC - 4008-BMH1001P01F2A-ND - DigiKey
Thief River Falls, MN, United States
Motors - AC, DC
4008-BMH1001P01F2A-ND
Motors - AC, DC 4008-BMH1001P01F2A-ND
MTR 100MM IP54 NOKEY ENC SGL128

MTR 100MM IP54 NOKEY ENC SGL128

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category AC Servomotors
Product Number 4008-BMH1001P01F2A-ND
Product Name Motors - AC, DC
Output Power 1.74 HP
Unlock Full Specs
to access all available technical data

Similar Products

SGMXA Low Inertia Rotary Servo Motors - SGMXA-06AWA6SA2 - Yaskawa America, Inc. - Motion Division
Yaskawa America, Inc. - Motion Division
Specs
Output Power 0.8041 HP
Shaft Orientation In-line
Feedback Integral Encoder
View Details
Servo Motor - 80S03230B3 - 3X Motion Technologies Co., Ltd
3X Motion Technologies Co., Ltd
Specs
AC Voltage & Frequency 220VAC; 208-230/240V 60Hz
Output Power 400 HP
Continuous Current 2.7 to 8.1 amps
View Details
Specs
Shaft Speed 3500 rpm
View Details
Servo Motors - 198972 - RS Components, Ltd.
RS Components, Ltd.
Specs
Output Power 0.2680 HP
Continuous Current 5.4 amps
Continuous Torque 14.2 In-lbs (16.33 kg-cm)
View Details