Schneider Electric Motors - AC, DC BMH0703T37F2A

Description
MOTOR 70MM IP65 KEY ENC MULTI16
Request a Quote Datasheet
Description
MOTOR 70MM IP65 KEY ENC MULTI16
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Motors - AC, DC - 4008-BMH0703T37F2A-ND - DigiKey
Thief River Falls, MN, United States
Motors - AC, DC
4008-BMH0703T37F2A-ND
Motors - AC, DC 4008-BMH0703T37F2A-ND
MOTOR 70MM IP65 KEY ENC MULTI16

MOTOR 70MM IP65 KEY ENC MULTI16

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category AC Servomotors
Product Number 4008-BMH0703T37F2A-ND
Product Name Motors - AC, DC
Output Power 1.21 HP
Unlock Full Specs
to access all available technical data

Similar Products

Servo Motor - 60S01330M3 - 3X Motion Technologies Co., Ltd
3X Motion Technologies Co., Ltd
Specs
Output Power 200 HP
Continuous Current 6.2 to 12 amps
Continuous Torque 27.7 In-lbs (31.94 kg-cm)
View Details
SGMXA Low Inertia Rotary Servo Motors, 200V (Batteryless) - SGMXA-01AWA61A4 - Yaskawa America, Inc. - Motion Division
Specs
AC Voltage & Frequency 200V
Output Power 0.1340 HP
Shaft Speed 7000 rpm
View Details