Schneider Electric Motors - AC, DC BMH0703P31A2A

Description
MOTOR 70MM IP65 KEY ENC SINGLE12
Request a Quote Datasheet
Description
MOTOR 70MM IP65 KEY ENC SINGLE12
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Motors - AC, DC - 4008-BMH0703P31A2A-ND - DigiKey
Thief River Falls, MN, United States
Motors - AC, DC
4008-BMH0703P31A2A-ND
Motors - AC, DC 4008-BMH0703P31A2A-ND
MOTOR 70MM IP65 KEY ENC SINGLE12

MOTOR 70MM IP65 KEY ENC SINGLE12

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category AC Servomotors
Product Number 4008-BMH0703P31A2A-ND
Product Name Motors - AC, DC
Output Power 1.74 HP
Unlock Full Specs
to access all available technical data

Similar Products

Servo Motors - 195449 - RS Components, Ltd.
RS Components, Ltd.
Specs
Output Power 1.43 HP
Continuous Torque 119.5 In-lbs (138 kg-cm)
Shaft Speed 3000 rpm
View Details
MP-Series MPL 240V AC Rotary Servo Motor - MPL-A4530F-HJ74AA - Allen-Bradley / Rockwell Automation
Specs
Commutation Brushless
View Details
Rotary Servo Motor - SGM7A-30D7F61 - Yaskawa America, Inc. - Motion Division
Yaskawa America, Inc. - Motion Division
Specs
AC Voltage & Frequency 400 V; 208-230/240V 60Hz (optional feature); 460/480V/60Hz (optional feature)
Phase Three-phase
Shaft Orientation In-line; Single-ended
View Details