Schneider Electric Motors - AC, DC BMH0703P21F2A

Description
MTR 70MM IP65 NOKEY ENC SGL128 A
Request a Quote Datasheet
Description
MTR 70MM IP65 NOKEY ENC SGL128 A
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Motors - AC, DC - 4008-BMH0703P21F2A-ND - DigiKey
Thief River Falls, MN, United States
Motors - AC, DC
4008-BMH0703P21F2A-ND
Motors - AC, DC 4008-BMH0703P21F2A-ND
MTR 70MM IP65 NOKEY ENC SGL128 A

MTR 70MM IP65 NOKEY ENC SGL128 A

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category AC Servomotors
Product Number 4008-BMH0703P21F2A-ND
Product Name Motors - AC, DC
Output Power 1.74 HP
Unlock Full Specs
to access all available technical data

Similar Products

Kinetix VP Low Inertia Servo Motor - VPL-A0751E-CK14AA - Allen-Bradley / Rockwell Automation
Specs
Shaft Speed 3500 rpm
View Details
Servo Motors - 1846937 - RS Components, Ltd.
RS Components, Ltd.
Specs
Units Metric
Shaft Size 0.197 inch (5.0 mm)
Shaft Speed 4180 rpm
View Details
SGMXA Low Inertia Rotary Servo Motors - SGMXA-C2AWA6SA2 - Yaskawa America, Inc. - Motion Division
Yaskawa America, Inc. - Motion Division
Specs
Output Power 0.2010 HP
Shaft Orientation In-line
Feedback Integral Encoder
View Details