Schneider Electric Motors - AC, DC BMH0703P06A2A

Description
MOTOR 70MM IP54 NOKEY ENC SINGLE
Request a Quote Datasheet
Description
MOTOR 70MM IP54 NOKEY ENC SINGLE
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Motors - AC, DC - 4008-BMH0703P06A2A-ND - DigiKey
Thief River Falls, MN, United States
Motors - AC, DC
4008-BMH0703P06A2A-ND
Motors - AC, DC 4008-BMH0703P06A2A-ND
MOTOR 70MM IP54 NOKEY ENC SINGLE

MOTOR 70MM IP54 NOKEY ENC SINGLE

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category AC Servomotors
Product Number 4008-BMH0703P06A2A-ND
Product Name Motors - AC, DC
Output Power 1.74 HP
Unlock Full Specs
to access all available technical data

Similar Products

Rotary Servo Motor - SGM7A-10A7D6C - Yaskawa America, Inc. - Motion Division
Yaskawa America, Inc. - Motion Division
Specs
AC Voltage & Frequency 400 V; 208-230/240V 60Hz (optional feature); 460/480V/60Hz (optional feature)
Phase Three-phase
Shaft Orientation In-line; Single-ended
View Details
Servo Motors - 198989 - RS Components, Ltd.
RS Components, Ltd.
Specs
Output Power 0.9248 HP
Continuous Torque 56.6 In-lbs (65.31 kg-cm)
Units Metric
View Details
Servo Motor - 80S Series (80mm) - 3X Motion Technologies Co., Ltd
3X Motion Technologies Co., Ltd
Specs
AC Voltage & Frequency 208-230/240V 60Hz
Output Power 1000 HP
Continuous Current 6.2 amps
View Details