Schneider Electric Motors - AC, DC BMH0702T27A2A

Description
MOTOR 70MM IEC 2,5NM IP65/67 108
Request a Quote Datasheet
Description
MOTOR 70MM IEC 2,5NM IP65/67 108
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Motors - AC, DC - 4008-BMH0702T27A2A-ND - DigiKey
Thief River Falls, MN, United States
Motors - AC, DC
4008-BMH0702T27A2A-ND
Motors - AC, DC 4008-BMH0702T27A2A-ND
MOTOR 70MM IEC 2,5NM IP65/67 108

MOTOR 70MM IEC 2,5NM IP65/67 108

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category AC Servomotors
Product Number 4008-BMH0702T27A2A-ND
Product Name Motors - AC, DC
Output Power 1.21 HP
Unlock Full Specs
to access all available technical data

Similar Products

Servo Motor - 90S Series (90mm) - 3X Motion Technologies Co., Ltd
3X Motion Technologies Co., Ltd
Specs
AC Voltage & Frequency 208-230/240V 60Hz
Output Power 1000 HP
Continuous Current 18 amps
View Details
HPK-Series 460V AC Rotary Servo Motor - HPK-B1609E-MB44AA - Allen-Bradley / Rockwell Automation
Specs
Shaft Speed 3000 rpm
View Details
Sigma-7 Servo Rotary Motors - Food Grade - M443-KN0B-0KEN - Yaskawa America, Inc. - Motion Division
Yaskawa America, Inc. - Motion Division
Specs
AC Voltage & Frequency 200
Output Power 2.28 HP
Continuous Current 10.7 amps
View Details